AI-97-Insert 14S-5S Rohs
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 97-14S-5S(431) | 67K7520 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |