MIL-5015 97 THREADED
MIL-5015 97 THREADED INSERT ASSY
U10-825806-05P
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Material:- RoHS Compliant: No
INSERT ASY ROHS COMPLIANT: NO
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-14S-5P | 339-97-14S-5P-ND | Amphenol 97-14S-5P | 96F4933 | 84AC4081 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial | Insert Asy Rohs Compliant Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |