AI-97-Insert 14S-2P
U10-825806-02P
MIL-5015 97 THREADED INSERT ASSY
MIL-5015 97 THREADED
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-14S-2P | Amphenol 97-14S-2P | 339-97-14S-2P-ND | 97-14S-2P | 96F4929 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |