Amphenol Industrial Circular Connector Assemblies 97-14S-2P(431)

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-14S-2P(431)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-14S-2P(431)-ND
Circular Connector Assemblies 339-97-14S-2P(431)-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-97-14S-2P(431)
Electronic Connector 436-97-14S-2P(431)
Component 97 Series Insert Arran Product overview: 97-14S-2P(431) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-14S-2P(431) can be used for catalog matching and distributor lookup.

Component 97 Series Insert Arran Product overview: 97-14S-2P(431) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-14S-2P(431) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-14S-2P(431) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-14S-2P(431)
Connectors Circular, Industrial - Metal, Insert Only 97-14S-2P(431)
AI-97-Insert 14S-2P Rohs

AI-97-Insert 14S-2P Rohs

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial - 22H7849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
22H7849
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial 22H7849
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Material:- RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-14S-2P(431)-ND 436-97-14S-2P(431) 97-14S-2P(431) 97-14S-2P(431) 22H7849
Product Name Circular Connector Assemblies Electronic Connector Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products