AI-97-Insert 14S-1S
U10-825806-01S
MIL-5015 97 THREADED
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-14S-1S | Amphenol 97-14S-1S | 97-14S-1S | 339-97-14S-1S-ND | 96F4928 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |