Amphenol Industrial Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial 97-12S-6P

Description
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells; Contact Material:- RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial - 97J4394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial
97J4394
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial 97J4394
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4394
Product Name Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details