Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-12S-3S

Description
AI-97-Insert 12S-3S
Request a Quote Datasheet
Description
AI-97-Insert 12S-3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-12S-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-12S-3S
Connectors Circular, Industrial - Metal, Insert Only 97-12S-3S
AI-97-Insert 12S-3S

AI-97-Insert 12S-3S

Buy Now
Circular Connector Assemblies - 339-97-12S-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-12S-3S-ND
Circular Connector Assemblies 339-97-12S-3S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
connector comp,insert only,size 12s,blue insul,2 #16 solder cup socket contact - 70141342 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 12s,blue insul,2 #16 solder cup socket contact
70141342
connector comp,insert only,size 12s,blue insul,2 #16 solder cup socket contact 70141342
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Amphenol Industrial Rohs Compliant Amphenol Industrial - 27W8923 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Industrial Rohs Compliant Amphenol Industrial
27W8923
Amphenol Industrial Rohs Compliant Amphenol Industrial 27W8923
AMPHENOL INDUSTRIAL ROHS COMPLIANT: NO

AMPHENOL INDUSTRIAL ROHS COMPLIANT: NO

Supplier's Site
Circular Insert, 2 Position, Socket, Solder, 12S-3; Product Range Amphenol Industrial - 77J6566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, 2 Position, Socket, Solder, 12S-3; Product Range Amphenol Industrial
77J6566
Circular Insert, 2 Position, Socket, Solder, 12S-3; Product Range Amphenol Industrial 77J6566
CIRCULAR INSERT, 2 POSITION, SOCKET, SOLDER, 12S-3; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells RoHS Compliant: No

CIRCULAR INSERT, 2 POSITION, SOCKET, SOLDER, 12S-3; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12S Shells RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-12S-3S 339-97-12S-3S-ND 70141342 27W8923 77J6566
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies connector comp,insert only,size 12s,blue insul,2 #16 solder cup socket contact Amphenol Industrial Rohs Compliant Amphenol Industrial Circular Insert, 2 Position, Socket, Solder, 12S-3; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details