Amphenol Industrial connector comp,insert only,size 12,blueinsul,1 #12 solder cup socket contact 97-12-5S

Description
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Datasheet
Description
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
connector comp,insert only,size 12,blueinsul,1 #12 solder cup socket contact
70141344
connector comp,insert only,size 12,blueinsul,1 #12 solder cup socket contact 70141344
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial - 97J4393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial
97J4393
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial 97J4393
CIRCULAR INSERT, SOCKET, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70141344 97J4393
Product Name connector comp,insert only,size 12,blueinsul,1 #12 solder cup socket contact Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial
Gender Female / Jack
Termination Solder Solder
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details