Amphenol Industrial Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial 97-12-5P

Description
U10-825805-05P
Request a Quote Datasheet
Description
U10-825805-05P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-12-5P - PEI-Genesis
Philadelphia, PA, United States
U10-825805-05P

U10-825805-05P

Buy Now
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial - 96F4925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial
96F4925
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial 96F4925
CIRCULAR INSERT, PIN, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12 Shells; Insert Arrangement:12-5RoHS Compliant: No

CIRCULAR INSERT, PIN, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 12 Shells; Insert Arrangement:12-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-12-5P 96F4925
Product Name Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6564-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details