Amphenol Fiber Optic Products Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics 959-101-5005

Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:MT-RJ; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:959 Series; Connector Type:MT-RJ Fiber-Optic RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:MT-RJ; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:959 Series; Connector Type:MT-RJ Fiber-Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics - 19C2414 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics
19C2414
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics 19C2414
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:MT-RJ; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:959 Series; Connector Type:MT-RJ Fiber-Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:MT-RJ; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:959 Series; Connector Type:MT-RJ Fiber-Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C2414
Product Name Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products