Amphenol Corporation Connectors, Interconnects - Memory Connectors - PC Card Sockets 95622-003LF

Description
Win Source Part Number: 1355598-95622-003LF Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: 95622 Package: Tube Product Status: Active Base Product Number: 95622 Mounting Type: Board Edge, Straddle Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Connector Type: Connector Number of Positions: 68 Mounting Feature: Normal, Standard - Top Card Type: PCMCIA Height Above Board: 0.118" (3.00mm) Insertion, Removal Method: Push In, Pull Out
Request a Quote Datasheet
Description
Win Source Part Number: 1355598-95622-003LF Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: 95622 Package: Tube Product Status: Active Base Product Number: 95622 Mounting Type: Board Edge, Straddle Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Connector Type: Connector Number of Positions: 68 Mounting Feature: Normal, Standard - Top Card Type: PCMCIA Height Above Board: 0.118" (3.00mm) Insertion, Removal Method: Push In, Pull Out
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1355598-95622-003LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1355598-95622-003LF
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1355598-95622-003LF
Win Source Part Number: 1355598-95622-003LF Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: 95622 Package: Tube Product Status: Active Base Product Number: 95622 Mounting Type: Board Edge, Straddle Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Connector Type: Connector Number of Positions: 68 Mounting Feature: Normal, Standard - Top Card Type: PCMCIA Height Above Board: 0.118" (3.00mm) Insertion, Removal Method: Push In, Pull Out

Win Source Part Number: 1355598-95622-003LF
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: 95622
Package: Tube
Product Status: Active
Base Product Number: 95622
Mounting Type: Board Edge, Straddle Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Connector Type: Connector
Number of Positions: 68
Mounting Feature: Normal, Standard - Top
Card Type: PCMCIA
Height Above Board: 0.118" (3.00mm)
Insertion, Removal Method: Push In, Pull Out

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1355598-95622-003LF
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 284264-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details