Amphenol Communications Solutions Minitek ® 95615-116LF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header- Through Mount - Double row - 16 Positions - 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-116LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header- Through Mount - Double row - 16 Positions - 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-116LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 95615-116LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
95615-116LF
Minitek ® 95615-116LF
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header- Through Mount - Double row - 16 Positions - 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-116LF.

Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header- Through Mount - Double row - 16 Positions - 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95615-116LF.

Supplier's Site
Rectangular Connectors - 95615-116LF - 198379-95615-116LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95615-116LF
198379-95615-116LF
Rectangular Connectors - 95615-116LF 198379-95615-116LF
Manufacturer: Amphenol FCI Win Source Part Number: 198379-95615-116LF Packaging: Bulk Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Cream Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 2 Wall Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 198379-95615-116LF
Packaging: Bulk
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Cream
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.232" (5.90mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Electronic Connector - 2027-95615-116LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
2027-95615-116LF
SMD Electronic Connector 2027-95615-116LF
Conn Shrouded Header HDR 16 POS 2mm Solder ST SMD Bag Product overview: 95615-116LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95615-116LF can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 16 POS 2mm Solder ST SMD Bag Product overview: 95615-116LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95615-116LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Minitek Hdr Vrt Pol&lat- / Bag Rohs Compliant Amphenol Communications Solutions - 63K1816 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Hdr Vrt Pol&lat- / Bag Rohs Compliant Amphenol Communications Solutions
63K1816
Minitek Hdr Vrt Pol&lat- / Bag Rohs Compliant Amphenol Communications Solutions 63K1816
MINITEK HDR VRT POL&LAT- / Bag RoHS Compliant: Yes

MINITEK HDR VRT POL&LAT- / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95615-116LF 198379-95615-116LF 2027-95615-116LF 63K1816
Product Name Minitek ® Rectangular Connectors - 95615-116LF SMD Electronic Connector Minitek Hdr Vrt Pol&lat- / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10073978-024LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination IDC
View Details
2 suppliers
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers