Amphenol Fiber Optic Products Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type Amphenol Fiber Optics 954-101-5206

Description
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Ceramic Body; Product Range:954 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Ceramic Body; Product Range:954 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type Amphenol Fiber Optics - 95F4769 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type Amphenol Fiber Optics
95F4769
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type Amphenol Fiber Optics 95F4769
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Ceramic Body; Product Range:954 Series; Body Material:Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Ceramic Body; Product Range:954 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F4769
Product Name Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details