Amphenol Fiber Optic Products St Fiber Optic Connector, 85/125 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 953-107-50128

Description
ST FIBER OPTIC CONNECTOR, 85/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Stainless Steel Body; Product Range:953 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 85/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Stainless Steel Body; Product Range:953 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 85/125 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics - 21M6289 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 85/125 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
21M6289
St Fiber Optic Connector, 85/125 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 21M6289
ST FIBER OPTIC CONNECTOR, 85/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Stainless Steel Body; Product Range:953 Series; Body Material:Stainless Steel RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 85/125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Stainless Steel Body; Product Range:953 Series; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M6289
Product Name St Fiber Optic Connector, 85/125 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details