Amphenol Fiber Optic Products St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 953-101-5010

Description
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics - 90F9549 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
90F9549
St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 90F9549
ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 128 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Ceramic Body; Product Range:953 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F9549
Product Name St Fiber Optic Connector, 128 Um, Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details