Amphenol Corporation BergStik ® 95278-801A20LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A20LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A20LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-801A20LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-801A20LF
BergStik ® 95278-801A20LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A20LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A20LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6477-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6477-2-ND
Headers, Male Pins 609-6477-2-ND
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6477-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6477-6-ND
Headers, Male Pins 609-6477-6-ND
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6477-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6477-1-ND
Headers, Male Pins 609-6477-1-ND
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions - 63K1718 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions
63K1718
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions 63K1718
BERGSTIK / Tap/Rl RoHS Compliant: Yes

BERGSTIK / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ4056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ4056
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ4056
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 95278-801A20LF 609-6477-2-ND 63K1718 27AJ4056
Product Name BergStik ® Headers, Male Pins Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector Board to Board Connector
Termination Surface Mount Surface Mount Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAS - 10071375-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
View Details
4 suppliers
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details