Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 95278-801A12LF

Description
Win Source Part Number: 1366028-95278-801A12 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 95278 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.232" (5.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366028-95278-801A12 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 95278 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.232" (5.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366028-95278-801A12LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366028-95278-801A12LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366028-95278-801A12LF
Win Source Part Number: 1366028-95278-801A12 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® Package: Tape & Reel Product Status: Active Features: Pick and Place Base Product Number: 95278 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 12 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.232" (5.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 78.7µin (2.00µm)

Win Source Part Number: 1366028-95278-801A12LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK®
Package: Tape & Reel
Product Status: Active
Features: Pick and Place
Base Product Number: 95278
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A per Contact
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 12
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.232" (5.90mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 78.7µin (2.00µm)

Buy Now Datasheet
Conn, Header, 12Pos, 2Row, 2.54Mm, Smt Amphenol Communications Solutions - 26AK4742 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 2.54Mm, Smt Amphenol Communications Solutions
26AK4742
Conn, Header, 12Pos, 2Row, 2.54Mm, Smt Amphenol Communications Solutions 26AK4742
CONN, HEADER, 12POS, 2ROW, 2.54MM, SMT

CONN, HEADER, 12POS, 2ROW, 2.54MM, SMT

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pin Headers
95278-801A12LF
Connectors >> Pin Headers 95278-801A12LF
Brick nogging Square Pins 2.54mm 12P 2.54mm 双排 Black Phosphor bronze 2x6P 2.54mm SMD,P=2.54mm Pin Headers ROHS

Brick nogging Square Pins 2.54mm 12P 2.54mm 双排 Black Phosphor bronze 2x6P 2.54mm SMD,P=2.54mm Pin Headers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1366028-95278-801A12LF 26AK4742 95278-801A12LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 12Pos, 2Row, 2.54Mm, Smt Amphenol Communications Solutions Connectors >> Pin Headers
Product Type IC Headers IC Headers IC Headers
Mounting Surface Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details