BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 10 Positions, 2.54 mm Pitch, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A10LF.
10 Pos 2.54mm Unshrouded Header, SMD, LCP, 125C Product overview: 95278-801A10LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-801A10LF can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95278-801A10LF | 2027-95278-801A10LF | 95278-801A10LF | 609-5163-1-ND | 63K1714 |
| Product Name | BergStik ® | SMD Electronic Connector | Connectors Unreviewed | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | Board to Board Connector | ||
| Termination | Surface Mount | Surface Mount | |||
| Voltage Rating | 1500 volts |