BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 6 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A06LF.
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95278-801A06LF | 609-5161-1-ND | 59AC8826 |
| Product Name | BergStik ® | Headers, Male Pins | Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 1500 volts |