Amphenol Corporation BergStik ® 95278-801A04LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A04LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A04LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-801A04LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-801A04LF
BergStik ® 95278-801A04LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A04LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-801A04LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-95278-801A04LF
Electronic Connector 2027-95278-801A04LF
4 Pos 2 Row Header, 2.54mm Pitch, Male, SMT, Gold Plated Product overview: 95278-801A04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-801A04LF can be used for catalog matching and distributor lookup.

4 Pos 2 Row Header, 2.54mm Pitch, Male, SMT, Gold Plated Product overview: 95278-801A04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-801A04LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-5160-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5160-1-ND
Headers, Male Pins 609-5160-1-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-5160-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5160-2-ND
Headers, Male Pins 609-5160-2-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-5160-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5160-6-ND
Headers, Male Pins 609-5160-6-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Amphenol Fci Rohs Compliant Amphenol Communications Solutions - 39AJ5481 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
39AJ5481
Bergstik / Amphenol Fci Rohs Compliant Amphenol Communications Solutions 39AJ5481
BERGSTIK / AMPHENOL FCI ROHS COMPLIANT: YES

BERGSTIK / AMPHENOL FCI ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 65AC3198 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
65AC3198
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 65AC3198
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K1711 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K1711
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K1711
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 95278-801A04LF 2027-95278-801A04LF 609-5160-1-ND 39AJ5481 65AC3198
Product Name BergStik ® Electronic Connector Headers, Male Pins Bergstik / Amphenol Fci Rohs Compliant Amphenol Communications Solutions Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 374171-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details