BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 40 Positions, 2.54 mm Pitch, Vertical, Tin plating, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-402B40LF.
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
BERGSTIK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95278-402B40LF | 609-6559-ND | 63K1692 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |