BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 26 Positions, 2.54 mm Pitch, Vertical, Tin plating, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-401A26LF.
CONN HEADER SMD 26POS 2.54MM
CONN HEADER SMD 26POS 2.54MM
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
HDR STR DR .100 GDP SMT / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95278-401A26LF | 609-95278-401A26LFDKR-ND | 84K7239 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Str Dr .100 Gdp Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |