BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 8 Positions, 2.54 mm Pitch, Vertical, Tin plating, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-401A08LF.
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
CONN HEADER SMD 8POS 2.54MM
CONN HEADER SMD 8POS 2.54MM
BERGSTIK / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95278-401A08LF | 609-95278-401A08LFTR-ND | 63K1675 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |