BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-102B20LF.
CONN HEADER SMD 20POS 2.54MM
BERGSTIK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-102B20LF | 95278-102B20LF | 63K1661 |
| Product Name | BergStik ® | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | |
| Voltage Rating | 1500 volts |