BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface Mount, Double Row, 06 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-102A06LF.
6 Pos 2.54mm Unshrouded Header, Straight, SMD, Gold Plated Product overview: 95278-102A06LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-102A06LF can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 858688-95278-102A06L
Series: BERGSTIK®
Operating Temperature Range: -65°C ~ 125°C
Features: Connector Header Surface Mount 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 95278
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 95278-102A06LF-ND, 609-95278-102A06LFTR
BERGSTIK HEADER / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-102A06LF | 2027-95278-102A06LF | 609-95278-102A06LFDKR-ND | 858688-95278-102A06LF | 52Y0241 |
| Product Name | BergStik ® | SMD Electronic Connector | Headers, Male Pins | Rectangular Connectors - 95278-102A06LF | Bergstik Header / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Surface Mount | Solder | |||
| Voltage Rating | 1500 volts |