Amphenol Corporation BergStik ® 95278-101B18LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 18 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101B18LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 18 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101B18LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101B18LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101B18LF
BergStik ® 95278-101B18LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 18 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101B18LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 18 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101B18LF.

Supplier's Site Datasheet
Headers, Male Pins - 95278-101B18LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
95278-101B18LF-ND
Headers, Male Pins 95278-101B18LF-ND
"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Tube Rohs Compliant Amphenol Communications Solutions - 17M5557 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Tube Rohs Compliant Amphenol Communications Solutions
17M5557
Bergstik / Tube Rohs Compliant Amphenol Communications Solutions 17M5557
BERGSTIK / Tube RoHS Compliant: Yes

BERGSTIK / Tube RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
95278-101B18LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 95278-101B18LF
CONN HEADER SMD 18POS 2.54MM

CONN HEADER SMD 18POS 2.54MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101B18LF 95278-101B18LF-ND 17M5557 95278-101B18LF
Product Name BergStik ® Headers, Male Pins Bergstik / Tube Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; PC Card Connector Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details