Amphenol Corporation BergStik ® 95278-101A26LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 26 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A26LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 26 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A26LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A26LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A26LF
BergStik ® 95278-101A26LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 26 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A26LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 26 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A26LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-95278-101A26LF
Electronic Connector 2027-95278-101A26LF
2.54mm Header, 26 Pos, Male, SMT, Straight, Gold Plating Product overview: 95278-101A26LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A26LF can be used for catalog matching and distributor lookup.

2.54mm Header, 26 Pos, Male, SMT, Straight, Gold Plating Product overview: 95278-101A26LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A26LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-6423-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6423-2-ND
Headers, Male Pins 609-6423-2-ND
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6423-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6423-1-ND
Headers, Male Pins 609-6423-1-ND
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-6423-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6423-6-ND
Headers, Male Pins 609-6423-6-ND
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions - 43K4515 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions
43K4515
Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions 43K4515
BERGSTIK / Tap/Rl RoHS Compliant: Yes

BERGSTIK / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 27AJ4050 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
27AJ4050
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 27AJ4050
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A26LF 2027-95278-101A26LF 609-6423-2-ND 43K4515 27AJ4050
Product Name BergStik ® Electronic Connector Headers, Male Pins Bergstik / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector Board to Board Connector
Termination Surface Mount Solder Surface Mount Straight
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data