BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A20LF.
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
HDR STR DR.100DP SMT TR ROHS COMPLIANT: YES
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-101A20LF | 609-5826-6-ND | 84K7237 | 80AH1315 |
| Product Name | BergStik ® | Headers, Male Pins | Board-Board Connector, Header, 20 Position, 2Row; Connector Systems Amphenol Communications Solutions | Hdr Str Dr.100Dp Smt Tr Rohs Compliant Amphenol |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount | ||
| Voltage Rating | 1500 volts |