Amphenol Corporation BergStik ® 95278-101A16LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A16LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A16LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A16LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A16LF
BergStik ® 95278-101A16LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A16LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A16LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-95278-101A16LF
Electronic Connector 2027-95278-101A16LF
16 Pos 2 Row Header, 0.1" Pitch, SMT, Male, 125°C Product overview: 95278-101A16LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A16LF can be used for catalog matching and distributor lookup.

16 Pos 2 Row Header, 0.1" Pitch, SMT, Male, 125°C Product overview: 95278-101A16LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A16LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-3486-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3486-2-ND
Headers, Male Pins 609-3486-2-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3486-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3486-1-ND
Headers, Male Pins 609-3486-1-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3486-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3486-6-ND
Headers, Male Pins 609-3486-6-ND
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 95278-101A16LF - 31850-95278-101A16LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95278-101A16LF
31850-95278-101A16LF
Rectangular Connectors - 95278-101A16LF 31850-95278-101A16LF
Manufacturer: Amphenol FCI Win Source Part Number: 31850-95278-101A16LF Packaging: Reel - TR Number of Positions: 16 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.232" (5.90mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Industrial, Sensing & Instrumentation, Medical

Manufacturer: Amphenol FCI
Win Source Part Number: 31850-95278-101A16LF
Packaging: Reel - TR
Number of Positions: 16
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.232" (5.90mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Industrial, Sensing & Instrumentation, Medical

Buy Now Datasheet
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions - 63K1612 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions
63K1612
Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions 63K1612
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site
Bergstik Amphenol Communications Solutions - 95AJ5638 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Amphenol Communications Solutions
95AJ5638
Bergstik Amphenol Communications Solutions 95AJ5638
BERGSTIK

BERGSTIK

Supplier's Site
Board-Board Connector, Header, 16 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions - 28X2887 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions
28X2887
Board-Board Connector, Header, 16 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions 28X2887
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site
AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount - 44-95278-101A16LF - Utmel Electronic Limited
Hong Kong, China
AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount
44-95278-101A16LF
AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount 44-95278-101A16LF
AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount

AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A16LF 2027-95278-101A16LF 609-3486-2-ND 31850-95278-101A16LF 63K1612 95AJ5638 44-95278-101A16LF
Product Name BergStik ® Electronic Connector Headers, Male Pins Rectangular Connectors - 95278-101A16LF Board-Board Connector, Header, 16 Position, 2Row; Connector Systems Amphenol Communications Solutions Bergstik Amphenol Communications Solutions AMPHENOL ICC - 95278-101A16LF - Board-To-Board Connector, 2.54 mm, 16 Contacts, Header, FCI BergStik 95278 Series, Surface Mount
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Surface Mount Solder Surface Mount Solder
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data