Amphenol Corporation BergStik ® 95278-101A14LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 14 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A14LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 14 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A14LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A14LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A14LF
BergStik ® 95278-101A14LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 14 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A14LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 14 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A14LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3485-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3485-1-ND
Headers, Male Pins 609-3485-1-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3485-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3485-2-ND
Headers, Male Pins 609-3485-2-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3485-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3485-6-ND
Headers, Male Pins 609-3485-6-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-95278-101A14LF
3A Electronic Connector 2027-95278-101A14LF
14 Pos 2 Row Header, 0.1" Pitch, SMT, Male, Straight, 3A, 125C Product overview: 95278-101A14LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A14LF can be used for catalog matching and distributor lookup.

14 Pos 2 Row Header, 0.1" Pitch, SMT, Male, Straight, 3A, 125C Product overview: 95278-101A14LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A14LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board To Board, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions - 63K1611 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions
63K1611
Board To Board, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions 63K1611
BOARD TO BOARD, HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site
Hdr Str Dr.100 Dp Smt Tr Rohs Compliant Amphenol - 80AH1314 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Str Dr.100 Dp Smt Tr Rohs Compliant Amphenol
80AH1314
Hdr Str Dr.100 Dp Smt Tr Rohs Compliant Amphenol 80AH1314
HDR STR DR.100 DP SMT TR ROHS COMPLIANT: YES

HDR STR DR.100 DP SMT TR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A14LF 609-3485-1-ND 2027-95278-101A14LF 63K1611 80AH1314
Product Name BergStik ® Headers, Male Pins 3A Electronic Connector Board To Board, Header, 14 Position, 2Row; Connector Systems Amphenol Communications Solutions Hdr Str Dr.100 Dp Smt Tr Rohs Compliant Amphenol
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28576-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers