Amphenol Corporation BergStik ® 95278-101A12LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A12LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A12LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A12LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A12LF
BergStik ® 95278-101A12LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A12LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A12LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3484-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3484-1-ND
Headers, Male Pins 609-3484-1-ND
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3484-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3484-2-ND
Headers, Male Pins 609-3484-2-ND
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3484-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3484-6-ND
Headers, Male Pins 609-3484-6-ND
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
2027-95278-101A12LF
SMD 3A Electronic Connector 2027-95278-101A12LF
12 Pos 2.54mm SMD Header, Male Pin, Gold Plated, 3A Product overview: 95278-101A12LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A12LF can be used for catalog matching and distributor lookup.

12 Pos 2.54mm SMD Header, Male Pin, Gold Plated, 3A Product overview: 95278-101A12LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A12LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 59AC8825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
59AC8825
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 59AC8825
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A12LF 609-3484-1-ND 2027-95278-101A12LF 59AC8825
Product Name BergStik ® Headers, Male Pins SMD 3A Electronic Connector Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Board to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers