Amphenol Corporation BergStik ® 95278-101A10LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A10LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A10LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A10LF
BergStik ® 95278-101A10LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A10LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A10LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3483-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3483-2-ND
Headers, Male Pins 609-3483-2-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3483-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3483-1-ND
Headers, Male Pins 609-3483-1-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-3483-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3483-6-ND
Headers, Male Pins 609-3483-6-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-95278-101A10LF
SMD Electronic Connector 2027-95278-101A10LF
10 Pos 2 Row Header, 0.1" Pitch, Surface Mount, Male, Straight Product overview: 95278-101A10LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A10LF can be used for catalog matching and distributor lookup.

10 Pos 2 Row Header, 0.1" Pitch, Surface Mount, Male, Straight Product overview: 95278-101A10LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A10LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 95278-101A10LF - 766523-95278-101A10LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95278-101A10LF
766523-95278-101A10LF
Rectangular Connectors - 95278-101A10LF 766523-95278-101A10LF
Manufacturer: Amphenol FCI Win Source Part Number: 766523-95278-101A10L F Series: BERGSTIK Packaging: Reel package Number of Positions: 10 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Family Name: 95278 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.232" (5.90mm) Alternative Parts (Cross-Reference): A-TSM-105-01-T-DV-TR ; A-TSM-105-01-T-DV-A- 010-P-TR; A-TSM-105-01-T-DV; Introduction Date: December 15, 2004 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766523-95278-101A10LF
Series: BERGSTIK
Packaging: Reel package
Number of Positions: 10
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Family Name: 95278
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.232" (5.90mm)
Alternative Parts (Cross-Reference): A-TSM-105-01-T-DV-TR; A-TSM-105-01-T-DV-A-010-P-TR; A-TSM-105-01-T-DV;
Introduction Date: December 15, 2004
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions - 84K7236 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions
84K7236
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 84K7236
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hdr Str Dr 100 Dp Smt Tr Rohs Compliant Amphenol Communications Solutions - 38AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Str Dr 100 Dp Smt Tr Rohs Compliant Amphenol Communications Solutions
38AH4994
Hdr Str Dr 100 Dp Smt Tr Rohs Compliant Amphenol Communications Solutions 38AH4994
HDR STR DR 100 DP SMT TR ROHS COMPLIANT: YES

HDR STR DR 100 DP SMT TR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A10LF 609-3483-2-ND 2027-95278-101A10LF 766523-95278-101A10LF 84K7236 38AH4994
Product Name BergStik ® Headers, Male Pins SMD Electronic Connector Rectangular Connectors - 95278-101A10LF Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions Hdr Str Dr 100 Dp Smt Tr Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104344-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers