BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A08LF.
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Top Entry SMD BergStik® T/R Product overview: 95278-101A08LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A08LF can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-101A08LF | 609-5811-1-ND | 2027-95278-101A08LF | 63K1609 |
| Product Name | BergStik ® | Headers, Male Pins | SMD Electronic Connector | Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Through Hole | ||
| Voltage Rating | 1500 volts |