Amphenol Corporation BergStik ® 95278-101A04LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A04LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A04LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101A04LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101A04LF
BergStik ® 95278-101A04LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A04LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101A04LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-4463-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4463-1-ND
Headers, Male Pins 609-4463-1-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-4463-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4463-6-ND
Headers, Male Pins 609-4463-6-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-4463-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4463-2-ND
Headers, Male Pins 609-4463-2-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 95278-101A04LF - 858687-95278-101A04LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95278-101A04LF
858687-95278-101A04LF
Rectangular Connectors - 95278-101A04LF 858687-95278-101A04LF
Manufacturer: AMPHENOL Win Source Part Number: 858687-95278-101A04L F Series: BERGSTIK® Operating Temperature Range: -65°C ~ 125°C Features: Connector Header Surface Mount 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: 95278 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-4463-2, 95278-101A04LF-ND, 609-4463-6, 95278101A04LF, 609-4463-1

Manufacturer: AMPHENOL
Win Source Part Number: 858687-95278-101A04LF
Series: BERGSTIK®
Operating Temperature Range: -65°C ~ 125°C
Features: Connector Header Surface Mount 4 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 95278
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-4463-2, 95278-101A04LF-ND, 609-4463-6, 95278101A04LF, 609-4463-1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-95278-101A04LF
SMD Electronic Connector 2027-95278-101A04LF
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Top Entry SMD T/R Product overview: 95278-101A04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A04LF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Top Entry SMD T/R Product overview: 95278-101A04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95278-101A04LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 59AC8824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
59AC8824
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 59AC8824
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K1607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K1607
Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K1607
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95278-101A04LF 609-4463-1-ND 858687-95278-101A04LF 2027-95278-101A04LF 59AC8824
Product Name BergStik ® Headers, Male Pins Rectangular Connectors - 95278-101A04LF SMD Electronic Connector Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Surface Mount Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data