BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 40 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-40LF.
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
CONN, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
BOARD TO BOARD CONNECTOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-101-40LF | 609-95278-101-40LF-ND | 63K1605 | 106847716 |
| Product Name | BergStik ® | Headers, Male Pins | Conn, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | Board to Board Connector | Board to Board Connector |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 1500 volts |