Amphenol Corporation BergStik ® 95278-101-20LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-20LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-20LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95278-101-20LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95278-101-20LF
BergStik ® 95278-101-20LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-20LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-20LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5755-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5755-ND
Headers, Male Pins 609-5755-ND
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 63K1596 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
63K1596
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 63K1596
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FCI BergStik 95278 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 95278-101-20LF 609-5755-ND 63K1596
Product Name BergStik ® Headers, Male Pins Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector Header Connector Board to Board Connector
Termination Surface Mount Surface Mount
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 484823-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details