BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, SMT, Double Row, 10 Positions, 2.54 mm Pitch, Vertical, 5.84 mm (0.23 in.) Mating, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 95278-101-10LF.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
BERGSTIK SMT
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95278-101-10LF | 609-5753-ND | 6737332 | Amphenol FCI Asia 95278-101-10LF | 63K1592 |
| Product Name | BergStik ® | Headers, Male Pins | PCB Headers | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Solder | Surface Mount | ||
| Voltage Rating | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |