Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Hole, Dual Entry, Double Row, Spreaded Legs 7.62mm (0.300in), Selected Loaded, 14 Position ,2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX ® , part number 95264-308HLF.
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 14POS 0.1 GOLD PCB
DX VCC DR.100 DP DE SL-2 / 462 ROHS COMPLIANT: YES
DX VCC DR.100 DP DE SL-2
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 95264-308HLF | 609-95264-308HLF-ND | 95264-308HLF | 52Y0234 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dx Vcc Dr.100 Dp De Sl-2 / 462 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |