Amphenol Corporation Headers, Male Pins 95159-114LF

Description
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 95159-114LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
95159-114LF-ND
Headers, Male Pins 95159-114LF-ND
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 95159-114LF-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
Headers, Male Pins - A26692-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details