BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-210VLF.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
BS II .100CC DR SMT DUPL-95157-210VLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95157-210VLF | 609-95157-210VLFDKR-ND | 84K7232 |
| Product Name | BergStik ® | Headers, Male Pins | Bs Ii .100Cc Dr Smt Dupl-95157-210Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |