Amphenol Corporation BergStik ® 95157-208VLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-208VLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-208VLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 95157-208VLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
95157-208VLF
BergStik ® 95157-208VLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-208VLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-208VLF.

Supplier's Site Datasheet
Headers, Male Pins - 95157-208VLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
95157-208VLF-ND
Headers, Male Pins 95157-208VLF-ND
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-95157-208VLF
SMD Electronic Connector 2027-95157-208VLF
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST SMD T/R Product overview: 95157-208VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95157-208VLF can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST SMD T/R Product overview: 95157-208VLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-95157-208VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 95157-208VLF - 809275-95157-208VLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 95157-208VLF
809275-95157-208VLF
Rectangular Connectors - 95157-208VLF 809275-95157-208VLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 809275-95157-208VLF Packaging: Reel Number of Positions: 8 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0μin (0.38μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 185 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 809275-95157-208VLF
Packaging: Reel
Number of Positions: 8
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 185
MSL Level: 1 (Unlimited)

Buy Now
Connector Bergstik Ii-95157-208Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 52Y0213 - Newark, An Avnet Company
Chicago, IL, United States
Connector Bergstik Ii-95157-208Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
52Y0213
Connector Bergstik Ii-95157-208Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions 52Y0213
CONNECTOR BERGSTIK II-95157-208VLF / Tap/Rl RoHS Compliant: Yes

CONNECTOR BERGSTIK II-95157-208VLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95157-208VLF 95157-208VLF-ND 2027-95157-208VLF 809275-95157-208VLF 52Y0213
Product Name BergStik ® Headers, Male Pins SMD Electronic Connector Rectangular Connectors - 95157-208VLF Connector Bergstik Ii-95157-208Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data