Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 95157-116VLF

Description
Win Source Part Number: 1001515-95157-116VLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 16 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 185 Mounting: SMD (SMT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 95157
Request a Quote Datasheet
Description
Win Source Part Number: 1001515-95157-116VLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 16 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 185 Mounting: SMD (SMT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 95157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1001515-95157-116VLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1001515-95157-116VLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1001515-95157-116VLF
Win Source Part Number: 1001515-95157-116VLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 16 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 185 Mounting: SMD (SMT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 95157

Win Source Part Number: 1001515-95157-116VLF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK® II
Number of Positions: 16
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 185
Mounting: SMD (SMT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 130°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 95157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1001515-95157-116VLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details