BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-116T.
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 95157-116T | 95157-116T-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Surface Mount | |
| Voltage Rating | 1500 volts |