Amphenol Corporation Headers, Male Pins 95157-110

Description
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 95157-110-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
95157-110-ND
Headers, Male Pins 95157-110-ND
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch Amphenol Communications Solutions - 33B1574 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch Amphenol Communications Solutions
33B1574
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch Amphenol Communications Solutions 33B1574
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 95157-110-ND 33B1574
Product Name Headers, Male Pins Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch Amphenol Communications Solutions
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Screw Connectors - 36-7693-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details