BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Surface mount, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire connectors Signal. Contact us today for more details of BergStik ® , part number 95157-104VLF.
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
CONNECTOR BERGSTIK II-95157-104VLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95157-104VLF | 95157-104VLF-ND | 52Y0199 |
| Product Name | BergStik ® | Headers, Male Pins | Connector Bergstik Ii-95157-104Vlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |