Amphenol Communications Solutions XCede 951400C20H

Description
XCede, XCede, High speed backplane connectors, 4-Pair, 6 Position, Open., Amphenol is one of the leading manufacturers of high speed backplane Connectors. Contact us today for more details of XCede, part number 951400C20H
Request a Quote Datasheet
Description
XCede, XCede, High speed backplane connectors, 4-Pair, 6 Position, Open., Amphenol is one of the leading manufacturers of high speed backplane Connectors. Contact us today for more details of XCede, part number 951400C20H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XCede, XCede, High speed backplane connectors, 4-Pair, 6 Position, Open., Amphenol is one of the leading manufacturers of high speed backplane Connectors. Contact us today for more details of XCede, part number 951400C20H

XCede, XCede, High speed backplane connectors, 4-Pair, 6 Position, Open., Amphenol is one of the leading manufacturers of high speed backplane Connectors. Contact us today for more details of XCede, part number 951400C20H

Supplier's Site Datasheet
Backplane Connectors - 951400C20H - 989679-951400C20H - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 951400C20H
989679-951400C20H
Backplane Connectors - 951400C20H 989679-951400C20H
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989679-951400C20H Termination: Solder Length: 11.1 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Grey Categories: Backplane Connectors Alternative Parts (Cross-Reference): 951400C20H951-400C-2 0H; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989679-951400C20H
Termination: Solder
Length: 11.1 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Grey
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 951400C20H951-400C-20H;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Electronic Connector
407-951400C20H
Electronic Connector 407-951400C20H
Conn Backplane HDR 48 POS Solder ST Thru-Hole Product overview: 951400C20H from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-951400C20H can be used for catalog matching and distributor lookup.

Conn Backplane HDR 48 POS Solder ST Thru-Hole Product overview: 951400C20H from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-951400C20H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 951400C20H 989679-951400C20H 407-951400C20H
Product Name XCede Backplane Connectors - 951400C20H Electronic Connector
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 SO DIMM - 10033854-052FSRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
SAS - 10031193-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Voltage Rating 30 volts
View Details
4 suppliers
PCI Express - 10061913-113DLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers