Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Board to Board, Shrouded Header- Surface Mount - Single row - 12 Positions - 2mm (0.079in) - Right Angle ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95000-112LF.
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 95000-112LF | 609-95000-112LF-ND |
| Product Name | Minitek ® 2.00mm WTB | Headers, Male Pins |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Current Rating | 2.0 amps | 2.0 amps |