Minitek ® 2.00mm WTB, Minitek ® 2.00mm, Board to Board, Shrouded Header - Surface Mount - Single row - 3 Positions - 2mm (0.079in) - Right Angle ., Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 95000-003TRLF.
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
MINITEK / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 95000-003TRLF | 609-95000-003TRLFTR-ND | 63K1545 |
| Product Name | Minitek ® 2.00mm WTB | Headers, Male Pins | Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Current Rating | 2.0 amps | 2.0 amps |