Amphenol Corporation 1694A Cable Assembly 95-850-160M050

Description
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters Product overview: 95-850-160M050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1694A. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 1694A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-95-850-160M050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters Product overview: 95-850-160M050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1694A. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 1694A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-95-850-160M050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1694A Cable Assembly - 475-95-850-160M050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1694A Cable Assembly
475-95-850-160M050
1694A Cable Assembly 475-95-850-160M050
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters Product overview: 95-850-160M050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1694A. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 1694A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-95-850-160M050 can be used for catalog matching and distributor lookup.

HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters Product overview: 95-850-160M050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1694A. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 1694A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-95-850-160M050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 95-850-160M050
793149-95-850-160M050
Coaxial Cables (RF) - 95-850-160M050 793149-95-850-160M050
Manufacturer: Amphenol RF Division Win Source Part Number: 793149-95-850-160M05 0 Series: HD-BNC Gender: Male to Male Length: 19.69" (500.00mm) Cable Type: Belden 1694A Frequency - Max: 3GHz Impedance: 75 Ohm Style: HD-BNC to HD-BNC 1st Connector: HD-BNC Male Plug 2nd Connector: HD-BNC Male Plug Categories: Cable Assemblies Introduction Date: May 15, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793149-95-850-160M050
Series: HD-BNC
Gender: Male to Male
Length: 19.69" (500.00mm)
Cable Type: Belden 1694A
Frequency - Max: 3GHz
Impedance: 75 Ohm
Style: HD-BNC to HD-BNC
1st Connector: HD-BNC Male Plug
2nd Connector: HD-BNC Male Plug
Categories: Cable Assemblies
Introduction Date: May 15, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 475-95-850-160M050 793149-95-850-160M050
Product Name 1694A Cable Assembly Coaxial Cables (RF) - 95-850-160M050
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/637-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers