Amphenol Fiber Optic Products Racks & Rack Cabinets 948-100-2560-51

Description
Racks & Rack Cabinets HD Cassette Mod(1)
Description
Racks & Rack Cabinets HD Cassette Mod(1)

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - 948-100-2560-51 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
948-100-2560-51
Racks & Rack Cabinets 948-100-2560-51
Racks & Rack Cabinets HD Cassette Mod(1)

Racks & Rack Cabinets HD Cassette Mod(1)

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 948-100-2560-51
Product Name Racks & Rack Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers